Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
4,686
in stock
|
Buy Now | |
Texas Instruments
from US$1.28
|
3,321
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.12
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
-
|
Buy Now | |
element14
from US$2.80
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 36V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.194V |
Output Current | 150mA |
Adj. Pos V-Regulator 1.2-33V 0.15A MSOP8 | RS |
150-mA, 36-V, low-noise, high-PSRR, adjustable low-dropout voltage regulator with enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Ldo, Adj, 150Ma, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A4901DGNT?
Additional datasheets, footprints and schematics for TPS7A4901DGNT are listed on our Part Details page. You can also find images and similar parts to TPS7A4901DGNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A4901DGNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A4901DGNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A4901DGNT fall under?
The TPS7A4901DGNT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A4901DGNT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A4901DGNT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A4901DGNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A4901DGNT have stock available?
Authorised distributors including RS, Texas Instruments, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TPS7A4901DGNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A4901DGNT often in real-time on the comparison pages.
What if I can't find stock of TPS7A4901DGNT?
You can fill out our help required form which you can use to request a quote for TPS7A4901DGNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.