TPS79933DDCT Power Management ICs - PMIC by Texas Instruments

V REG LDO 0.2A +3.3V 79933 SOT-5 REEL

Status: Unknown
Series: 3.3V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS799 family of low-dropout (LDO), low-power linear regulators offers excellent ac performance with very low ground current. High power-supply rejection ratio (PSRR), low noise, fast start-up, and excellent line and load transient response are provided while consuming a very low 40-μA (typical) ground current. The TPS799 is stable with ceramic capacitors and uses an advanced BiCMOS fabrication process to yield a dropout voltage of typically 100 mV at a 200-mA output. The TPS799 uses a precision voltage reference and feedback loop to achieve an overall accuracy of 2% over all load, line, process, and temperature variations. The TPS799 features inrush current protection when the EN toggle is used to start the device, immediately clamping the current. All devices are fully specified over the temperature range of TJ = –40°C to 125°C, and offered in a lowprofile, die-sized ball grid array (DSBGA) package, ideal for wireless handsets and WLAN cards.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$0.79
110
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.36
113,401
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.17
-
Buy Now
Logo for element14
element14
from US$1.15
-
Buy Now
Logo for Farnell
Farnell
from US$0.86
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 90mV
LDO Regulator Case Style TSOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3.3V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 79933
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Operating Voltage Tolerance + 2%
Output Current Max 0.2A
Output Voltage 3.3V
Output Voltage Nom. 3.3V
Primary Input Voltage 6.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type Low Dropout

Alternative Descriptions

200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable | Texas Instruments
200mA,3.3V,LDO Voltage Reg.,TPS79933DDC | RS
V Reg Ldo 0.2A +3.3V, 79933, Sot-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS79933DDCT?

Additional datasheets, footprints and schematics for TPS79933DDCT are listed on our Part Details page. You can also find images and similar parts to TPS79933DDCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS79933DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79933DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS79933DDCT fall under?

The TPS79933DDCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS79933DDCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79933DDCT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS79933DDCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS79933DDCT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS79933DDCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS79933DDCT often in real-time on the comparison pages.

What if I can't find stock of TPS79933DDCT?

You can fill out our help required form which you can use to request a quote for TPS79933DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay