Options for Price Comparison
Distributor Statistics for TPS79918DDCT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS79918DDCT
Details for TPS79918DDCT by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
TPS79918DDCT
Buy Directly from Texas Instruments (3750 in stock) $0.2800
V REG LDO 0.2A +1.8V 79918 SOT-5 REEL
TPS79918DDCT image

TPS79918DDCT by Texas Instruments

V REG LDO 0.2A +1.8V 79918 SOT-5 REEL
Features
2% Overall Accuracy (Load, Line, and Temperature)
200-mA Low-Dropout Regulator With EN
Excellent Load and Line Transient Response
High PSRR: 66 dB at 1 kHz
Inrush Current Protection with EN Toggle
Low IQ: 40 u03bcA
Multiple Output Voltage Versions Available: u2013 Fixed Outputs of 1.2 V to 4.5 V Using Innovative Factory EEPROM Programming u2013 Adjustable Outputs from 1.20 V to 6.5 V
Package: 5-Bump, Thin, 1-mm u00d7 1.37-mm
Stable with a Low-ESR, 2-u03bcF Typical Output Capacitance
Very Low Dropout: 100 mV
Part Information
TPS79918DDCT image
RoHS Compliant
Description
The TPS799 family of low-dropout (LDO), low-power linear regulators offers excellent ac performance with very low ground current. High power-supply rejection ratio (PSRR), low noise, fast start-up, and excellent line and load transient response are provided while consuming a very low 40-μA (typical) ground current. The TPS799 is stable with ceramic capacitors and uses an advanced BiCMOS fabrication process to yield a dropout voltage of typically 100 mV at a 200-mA output. The TPS799 uses a precision voltage reference and feedback loop to achieve an overall accuracy of 2% over all load, line, process, and temperature variations. The TPS799 features inrush current protection when the EN toggle is used to start the device, immediately clamping the current. All devices are fully specified over the temperature range of TJ = –40°C to 125°C, and offered in a lowprofile, die-sized ball grid array (DSBGA) package, ideal for wireless handsets and WLAN cards.
Specifications
Output Type:
Fixed
Input Voltage Min:
2.7V
Input Voltage Max:
6.5V
Fixed Output Voltage Nom.:
1.8V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
200mA
Dropout Voltage Vdo:
100mV
LDO Regulator Case Style:
TSOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
1.8V 200mA LDO Voltage Regulators
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
1%
Base Number:
79918
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +85°C
Operating Voltage Tolerance +:
2%
Output Current Max:
0.2A
Output Voltage:
1.8V
Output Voltage Nom.:
1.8V
Primary Input Voltage:
6.5V
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Low Dropout
Alternate Descriptions
200mA,1.8V,LDO Voltage Reg.,TPS79918DDC RS Components
V REG LDO 0.2A +1.8V, 79918, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes Newark Electronics
LDO Regulator Pos 1.8V 0.2A 5-Pin SOT T/R Avnet America
LDO Regulator Pos 1.8V 0.2A 5-Pin SOT T/R Avnet Europe
200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable Texas Instruments