Status: | Unknown |
---|---|
Series: | 1.8V 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 105mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.8V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 79718 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 0.01A |
Output Voltage | 1.8V |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Dropout |
V Reg Ldo 10Ma +1.8V, Smd, 79718 | Newark Electronics |
50-mA, ultra-low-IQ, low-dropout voltage regulator with power good | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS79718DCKT?
Additional datasheets, footprints and schematics for TPS79718DCKT are listed on our Part Details page. You can also find images and similar parts to TPS79718DCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79718DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79718DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79718DCKT fall under?
The TPS79718DCKT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79718DCKT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79718DCKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79718DCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79718DCKT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Texas Instruments and Farnell have stock available or on a lead time for TPS79718DCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79718DCKT often in real-time on the comparison pages.
What if I can't find stock of TPS79718DCKT?
You can fill out our help required form which you can use to request a quote for TPS79718DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.