Status: | Unknown |
---|---|
Series: | 2.5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.05
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 169mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 77625 |
IC Generic Number | 77625 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.5A |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
500-mA, 10-V, low-IQ, low-dropout voltage regulator with power good & enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
V Reg Ldo 0.5A 2.5V, 77625, Soic8 | Newark Electronics |
V REG LDO 0.5A 2.5V, 77625, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TPS77625D?
Additional datasheets, footprints and schematics for TPS77625D are listed on our Part Details page. You can also find images and similar parts to TPS77625D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS77625D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77625D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS77625D fall under?
The TPS77625D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS77625D when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77625D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS77625D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS77625D have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS77625D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS77625D often in real-time on the comparison pages.
What if I can't find stock of TPS77625D?
You can fill out our help required form which you can use to request a quote for TPS77625D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.