Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.5V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 250mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.5V |
Primary Input Voltage | 10V |
Regulator, Ldo, Adj, 250Ma, Msop-8 | Newark Electronics |
250-mA, 10-V, low-dropout voltage regulator with RESET with delay | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS77301DGK?
Additional datasheets, footprints and schematics for TPS77301DGK are listed on our Part Details page. You can also find images and similar parts to TPS77301DGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS77301DGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77301DGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS77301DGK fall under?
The TPS77301DGK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS77301DGK when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77301DGK you can contact the distributor directly for product support, shipping queries etc.
Is the TPS77301DGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS77301DGK have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS77301DGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS77301DGK often in real-time on the comparison pages.
What if I can't find stock of TPS77301DGK?
You can fill out our help required form which you can use to request a quote for TPS77301DGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.