Status: | Unknown |
---|---|
Series: | 5V 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.55
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 35mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO U-Reg +5,0V 0,05A SOT23-5 | Schukat Electronic |
Ldo, Fixed, 5V, 0.05A, Sot-23-5 | Newark Electronics |
50-mA, 10-V, low-IQ, low-dropout voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS77050DBVT?
Additional datasheets, footprints and schematics for TPS77050DBVT are listed on our Part Details page. You can also find images and similar parts to TPS77050DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS77050DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77050DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS77050DBVT fall under?
The TPS77050DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS77050DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77050DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS77050DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS77050DBVT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPS77050DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS77050DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS77050DBVT?
You can fill out our help required form which you can use to request a quote for TPS77050DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.