TPS75233QPWP Power Management ICs - PMIC by Texas Instruments

V REG LDO 2A 3.3V 75233 HTSSOP20

Status: Unknown
Series: 3.3V 2A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.61

Distributor Stock
Logo for Farnell
Farnell
from US$2.91
1,518
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.83
1,518
in stock
Buy Now
Logo for element14
element14
from US$5.92
1,518
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.93
70
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.61
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 2A
Dropout Voltage Vdo 210mV
LDO Regulator Case Style HTSSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 2A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 75233
IC Generic Number 75233
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2%
Output Current Max 2A
Output Voltage 3.3V
Output Voltage Nom. 3.3V
Primary Input Voltage 4.3V
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type Low Dropout

Alternative Descriptions

V Reg Ldo 2A 3.3V, 75233, Htssop20 | Newark Electronics
V REG LDO 2A 3.3V, 75233, HTSSOP20 | element14
2-A, ultra-low-dropout voltage regulator with enable & RESET with delay | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS75233QPWP?

Additional datasheets, footprints and schematics for TPS75233QPWP are listed on our Part Details page. You can also find images and similar parts to TPS75233QPWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS75233QPWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75233QPWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS75233QPWP fall under?

The TPS75233QPWP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS75233QPWP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75233QPWP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS75233QPWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS75233QPWP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for TPS75233QPWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS75233QPWP often in real-time on the comparison pages.

What if I can't find stock of TPS75233QPWP?

You can fill out our help required form which you can use to request a quote for TPS75233QPWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay