Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
498
in stock
|
Buy Now | |
Texas Instruments
from US$0.55
|
199,646
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
1,062
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
1,005
in stock
|
Buy Now | |
element14
from US$1.54
|
983
in stock
|
Buy Now | |
Farnell
from US$0.65
|
983
in stock
|
Buy Now | |
Schukat Electronic
from US$1.10
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.03% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1000mA |
Output Voltage | 5V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive LDO Linear |
1-A, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
Ic, Voltage Regulator | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, VOLTAGE REGULATOR | element14 |
1A 3.3V LDO Regulator, Reverse SOT223-6 | RS |
LDO U-Reg +3,3V 1A SOT223-6 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TPS73733DCQ?
Additional datasheets, footprints and schematics for TPS73733DCQ are listed on our Part Details page. You can also find images and similar parts to TPS73733DCQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73733DCQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73733DCQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73733DCQ fall under?
The TPS73733DCQ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73733DCQ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73733DCQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73733DCQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73733DCQ have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TPS73733DCQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73733DCQ often in real-time on the comparison pages.
What if I can't find stock of TPS73733DCQ?
You can fill out our help required form which you can use to request a quote for TPS73733DCQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.