TPS73118DBVT Power Management ICs - PMIC by Texas Instruments

V REG LDO 0.15A +1.8V SMD 73118 REEL

Status: Unknown
Series: 1.8V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS731xx family of low-dropout (LDO) linear voltage regulators uses a new topology: an NMOS pass element in a voltage-follower configuration. This topology is stable using output capacitors with low equivalent series resistance (ESR), and even allows operation without a capacitor. The device also provides high reverse blockage (low reverse current) and ground pin current that is nearly constant over all values of output current. The TPS731xx uses an advanced BiCMOS process to yield high precision while delivering very low dropout voltages and low ground pin current. Current consumption, when not enabled, is less than 1 μA and ideal for portable applications. The extremely low output noise (30 μVRMS with 0.1-μF CNR) is ideal for powering VCOs. These devices are protected by thermal shutdown and foldback current limit.

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for RS
RS
from US$0.81
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.48
56,414
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.51
209
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.57
-
Buy Now
Logo for element14
element14
from US$1.10
-
Buy Now
Logo for Farnell
Farnell
from US$0.47
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 30mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.8V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 73118
No. of Outputs 1Outputs
Operating Voltage Tolerance + 1%
Output Current Max 0.15A
Output Voltage 1.8V
Output Voltage Nom. 1.8V
Primary Input Voltage 5.5V
Supply Voltage Min 1.7V
Termination Type Surface Mount Device
Voltage Regulator Type Low Dropout

Alternative Descriptions

150-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments
150mA,1.8V,LDO Voltage Reg.,TPS73118DBV | RS
V Reg Ldo 0.15A +1.8V, Smd, 73118 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS73118DBVT?

Additional datasheets, footprints and schematics for TPS73118DBVT are listed on our Part Details page. You can also find images and similar parts to TPS73118DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS73118DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73118DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS73118DBVT fall under?

The TPS73118DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS73118DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73118DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS73118DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS73118DBVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TPS73118DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS73118DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS73118DBVT?

You can fill out our help required form which you can use to request a quote for TPS73118DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay