TPS71750DSET Power Management ICs - PMIC by Texas Instruments

IC LDO 5V 150MA 6SON FULL REEL

Status: Unknown
Series: 5V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS717 family of low-dropout (LDO), low-power linear regulators offers very high power-supply rejection (PSRR) while maintaining very low 45-μA ground current in an ultra-small, five-pin SOT package. The family uses an advanced BiCMOS process and a PMOS pass device to achieve fast start-up, very low noise, excellent transient response, and excellent PSRR performance. The TPS717 is stable with a 1-μF ceramic output capacitor and uses a precision voltage reference and feedback loop to achieve a worst-case accuracy of 3% over all load, line, process, and temperature variations. The device family is fully specified from TJ = –40°C to 125°C and is offered in a small SOT (SC70-5) package, a 2-mm × 2-mm WSON-6 package with a thermal pad, and a 1.5-mm × 1.5-mm WSON-6 package, which are ideal for small form factor portable equipment (such as wireless handsets and PDAs).

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.46
98,439
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
152
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.50
-
Buy Now
Logo for element14
element14
from US$1.49
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 170mV
LDO Regulator Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 1750
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 5V
Primary Input Voltage 6.5V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device

Alternative Descriptions

150-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ic, Ldo, 5V, 150Ma, 6Son | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS71750DSET?

Additional datasheets, footprints and schematics for TPS71750DSET are listed on our Part Details page. You can also find images and similar parts to TPS71750DSET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS71750DSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71750DSET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS71750DSET fall under?

The TPS71750DSET is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS71750DSET when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71750DSET you can contact the distributor directly for product support, shipping queries etc.

Is the TPS71750DSET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS71750DSET have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS71750DSET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS71750DSET often in real-time on the comparison pages.

What if I can't find stock of TPS71750DSET?

You can fill out our help required form which you can use to request a quote for TPS71750DSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay