Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.46
|
16,910
in stock
|
Buy Now | |
Schukat Electronic
from US$0.73
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 170mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 71733 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.15A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 6.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
150-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
LDO U-Reg +3,3V 0,15A SC70-5 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Ldo Reg 3.3V 150Ma Sc70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS71733DCKT?
Additional datasheets, footprints and schematics for TPS71733DCKT are listed on our Part Details page. You can also find images and similar parts to TPS71733DCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS71733DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71733DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS71733DCKT fall under?
The TPS71733DCKT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS71733DCKT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71733DCKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS71733DCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS71733DCKT have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS71733DCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS71733DCKT often in real-time on the comparison pages.
What if I can't find stock of TPS71733DCKT?
You can fill out our help required form which you can use to request a quote for TPS71733DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.