TPS71530DCKR Power Management ICs - PMIC by Texas Instruments

V REG LDO 50MA +3.0V SMD 71530 REEL

Status: Unknown
Series: 3V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS715 low-dropout (LDO) voltage regulators offer the benefits of high input voltage, low-dropout voltage, low-power operation, and miniaturized packaging. The devices, which operate over an input range of 2.5 V to 24 V, are stable with any capacitor greater than or equal to 0.47 μF. The low dropout voltage and low quiescent current allow operation at extremely low power levels. Therefore, the devices are ideal for powering battery management ICs. Specifically, because the devices are enabled as soon as the applied voltage reaches the minimum input voltage, the output is quickly available to power continuously operating battery charging ICs. The usual PNP pass transistor has been replaced by a PMOS pass element. Because the PMOS pass element behaves as a low-value resistor, the low dropout voltage, typically 415 mV at 50 mA of load current, is directly proportional to the load current. The low quiescent current (3.2 µA typically) is stable over the entire range of output load current (0 mA to 50 mA).

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS
RS
from US$0.38
6,410
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
156,078
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now
Logo for Farnell
Farnell
from US$0.31
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 3V
Input Voltage Max 24V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 415mV
LDO Regulator Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Base Number 71530
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 4%
Output Current Max 0.05A
Output Voltage 3V
Output Voltage Nom. 3V
Primary Input Voltage 24V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type Low Dropout

Alternative Descriptions

50mA 24V ultra-low-IQ low-dropout (LDO) voltage regulator | Texas Instruments
50mA,3V,LDO Voltage Reg.,TPS71530DCK | RS
V Reg Ldo 50Ma +3.0V, Smd, 71530 | Newark Electronics
V REG LDO 50MA +3.0V, SMD, 71530 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS71530DCKR?

Additional datasheets, footprints and schematics for TPS71530DCKR are listed on our Part Details page. You can also find images and similar parts to TPS71530DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS71530DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71530DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS71530DCKR fall under?

The TPS71530DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS71530DCKR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71530DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS71530DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS71530DCKR have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS71530DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS71530DCKR often in real-time on the comparison pages.

What if I can't find stock of TPS71530DCKR?

You can fill out our help required form which you can use to request a quote for TPS71530DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay