TPS62182YZFT Semiconductors - ICs by Texas Instruments

DC/DC CONV SYNC BUCK 3.3V 2MHZ DSBGA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6218x is a synchronous dual-phase stepdown DC-DC converter for low profile power rails. It operates with two identical, current balanced phases that are peak current controlled enabling use in height limited applications. With a wide operating input voltage range of 4 V to 15 V, the device is ideally suited for systems powered from multi-cell Li-Ion batteries or 12-V rails. The output current of 6 A is continuously provided by two phases of 3 A each, allowing the use of low profile external components. The phases operate out of phase, reducing switching noise significantly. The TPS6218x automatically enters Power Save Mode to maintain high efficiency down to very light loads. It also incorporates an Automatic Efficiency Enhancement (AEE™) for the entire duty cycle range. The device features a Power Good signal, as well as an adjustable soft start. The quiescent current is typically 28 µA, it is able to run in 100% mode, and it has no duty cycle limitation even at lowest output voltage. The TPS6218x, available in adjustable and fixed output voltage options, is packaged in a small 24bump, 0.5 mm pitch DSBGA package.

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Farnell
Farnell
from US$3.05
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.40
17,651
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.40
-
Buy Now
Logo for element14
element14
from US$3.33
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 15V
DC / DC Converter IC Case DSBGA
No. of Pins 24Pins
Output Current 6A
Output Voltage Nom. 3.3V
Switching Frequency 2MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4-V to 15-V, 6-A ultra-small 2-phase synchronous buck converter | Texas Instruments
Dc/Dc Conv, Sync Buck, 3.3V, 2Mhz, Dsbga | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS62182YZFT?

Additional datasheets, footprints and schematics for TPS62182YZFT are listed on our Part Details page. You can also find images and similar parts to TPS62182YZFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS62182YZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62182YZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS62182YZFT fall under?

The TPS62182YZFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS62182YZFT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62182YZFT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS62182YZFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS62182YZFT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62182YZFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS62182YZFT often in real-time on the comparison pages.

What if I can't find stock of TPS62182YZFT?

You can fill out our help required form which you can use to request a quote for TPS62182YZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay