TPS61092RSAR Semiconductors - ICs by Texas Instruments

DC/DC CONV SYNC BOOST 600KHZ QFN-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6109x devices provide a power supply solution for products powered by either a one-cell LiIon or Li-Polymer, or a two-cell alkaline, NiCd or NiMH battery and required supply currents up to or higher than 1 A. The converter generates a stable output voltage that is either adjusted by an external resistor divider or fixed internally on the chip. It provides high efficient power conversion and is capable of delivering output currents up to 0.5 A at 5 V at a supply voltage down to 1.8 V. The implemented boost converter is based on a fixed frequency, pulse-width- modulation (PWM) controller using a synchronous rectifier to obtain maximum efficiency. Boost switch and rectifier switch are connected internally to provide the lowest leakage inductance and best EMI behavior possible. The maximum peak current in the boost switch is limited to a value of 2500 mA. The converter can be disabled to minimize battery drain. During shutdown, the load is completely disconnected from the battery. A low-EMI mode is implemented to reduce ringing and, in effect, lower radiated electromagnetic energy when the converter enters the discontinuous conduction mode. The output voltage can be programmed by an external resistor divider or is fixed internally on the chip. The device is packaged in a 16-pin VQFN 4-mm x 4mm (16 RSA) package.

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$2.04
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.83
73,079
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.39
-
Buy Now
Logo for element14
element14
from US$2.53
-
Buy Now

Specifications

Topology Synchronous Boost (Step Up)
Input Voltage Min 1.8V
Input Voltage Max 5.5V
DC / DC Converter IC Case QFN
No. of Pins 16Pins
Output Current 2A
Output Voltage Nom. 5V
Switching Frequency 600kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

5-V Output, 500-mA, 96% Efficient Boost Converter, 20uA, QFN-16 | Texas Instruments
Dc/Dc Conv, Sync Boost, 600Khz, Qfn-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS61092RSAR?

Additional datasheets, footprints and schematics for TPS61092RSAR are listed on our Part Details page. You can also find images and similar parts to TPS61092RSAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS61092RSAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61092RSAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS61092RSAR fall under?

The TPS61092RSAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS61092RSAR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61092RSAR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS61092RSAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS61092RSAR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61092RSAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS61092RSAR often in real-time on the comparison pages.

What if I can't find stock of TPS61092RSAR?

You can fill out our help required form which you can use to request a quote for TPS61092RSAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay