TPS61032PWPR Semiconductors - ICs by Texas Instruments

IC SYNC BOOST CONV 600KHZ HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6103x devices provide a power supply solution for products powered by either a one-cell LiIon or Li-polymer, or a two to three-cell alkaline, NiCd or NiMH battery. The converter generates a stable output voltage that is either adjusted by an external resistor divider or fixed internally on the chip. It provides high efficient power conversion and is capable of delivering output currents up to 1 A at 5 V at a supply voltage down to 1.8 V. The implemented boost converter is based on a fixed frequency, pulsewidth- modulation (PWM) controller using a synchronous rectifier to obtain maximum efficiency. At low load currents the converter enters Power Save mode to maintain a high efficiency over a wide load current range. The Power Save mode can be disabled, forcing the converter to operate at a fixed switching frequency. It can also operate synchronized to an external clock signal that is applied to the SYNC pin. The maximum peak current in the boost switch is limited to a value of 4500 mA. The converter can be disabled to minimize battery drain. During shutdown, the load is completely disconnected from the battery. A low-EMI mode is implemented to reduce ringing and, in effect, lower radiated electromagnetic energy when the converter enters the discontinuous conduction mode.

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.70
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.03
1,998
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.60
-
Buy Now
Logo for element14
element14
from US$1.38
-
Buy Now

Specifications

Topology Synchronous Boost (Step Up)
Input Voltage Min 1.8V
Input Voltage Max 5.5V
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 4A
Output Voltage Nom. 5V
Switching Frequency 600kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Frequency 600kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 5V
Primary Input Voltage 5.5V
Switch Output Current Isw Max 4.5A
Voltage Regulator Type Step Up (Boost)

Alternative Descriptions

Dc-Dc Converter, Boost, 3.6A, Htssop-16 | Newark Electronics
BOOST CONVERTER 1A 5.0V, SMD, 61032 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS61032PWPR?

Additional datasheets, footprints and schematics for TPS61032PWPR are listed on our Part Details page. You can also find images and similar parts to TPS61032PWPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS61032PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61032PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS61032PWPR fall under?

The TPS61032PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS61032PWPR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61032PWPR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS61032PWPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS61032PWPR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61032PWPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS61032PWPR often in real-time on the comparison pages.

What if I can't find stock of TPS61032PWPR?

You can fill out our help required form which you can use to request a quote for TPS61032PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay