TPS28225D Semiconductors - ICs by Texas Instruments

IC MOSFET DRIVER SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS28225 is a high-speed driver for N-channel complimentary driven power MOSFETs with adaptive dead-time control. This driver is optimized for use in variety of high-current one and multi-phase DC-to-DC converters. The TPS28225 is a solution that provides high efficiency, small size and low EMI emissions. The efficiency is achieved by up to 8.8-V gate drive voltage, 14-ns adaptive dead-time control, 14-ns propagation delays and high-current 2-A source and 4-A sink drive capability. The 0.4-Ω impedance for the lower gate driver holds the gate of power MOSFET below its threshold and ensures no shootthrough current at high dV/dt phase node transitions. The bootstrap capacitor charged by an internal diode allows use of N-channel MOSFETs in a half-bridge configuration.

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Farnell
Farnell
from US$1.91
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.20
75
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.83
-
Buy Now
Logo for element14
element14
from US$1.93
-
Buy Now

Specifications

Driver Configuration High Side and Low Side
Peak Output Current 4A
Supply Voltage Min 4.5V
Supply Voltage Max 8V
Driver Case Style SOIC
No. of Pins 8Pins
Input Delay 14ns
Output Delay 14ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 28225
Device Type MOSFET Driver
Fall Time tf 10ns
Input Voltage Max 13.2V
Module Configuration High Side Low Side
No. of Channels 2Channels
Operating Temperature Range -40°C to +125°C
Output Resistance 1ohm
Power Dissipation Pd 1.25W
Rise Time 10ns
Termination Type Surface Mount Device

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
Ic, Mosfet Driver, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS28225D?

Additional datasheets, footprints and schematics for TPS28225D are listed on our Part Details page. You can also find images and similar parts to TPS28225D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS28225D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS28225D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS28225D fall under?

The TPS28225D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS28225D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS28225D you can contact the distributor directly for product support, shipping queries etc.

Is the TPS28225D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS28225D have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS28225D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS28225D often in real-time on the comparison pages.

What if I can't find stock of TPS28225D?

You can fill out our help required form which you can use to request a quote for TPS28225D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay