Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2,135
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
57,644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,566
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,135
in stock
|
Buy Now | |
element14
from US$0.09
|
2,135
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,805
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 455mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
1-A, low-dropout voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 1A, Sot-223-4 | Newark Electronics |
LDO, FIXED, 3.3V, 1A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a TLV1117LV33DCYR?
Additional datasheets, footprints and schematics for TLV1117LV33DCYR are listed on our Part Details page. You can also find images and similar parts to TLV1117LV33DCYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1117LV33DCYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117LV33DCYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1117LV33DCYR fall under?
The TLV1117LV33DCYR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV1117LV33DCYR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117LV33DCYR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1117LV33DCYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1117LV33DCYR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV1117LV33DCYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1117LV33DCYR often in real-time on the comparison pages.
What if I can't find stock of TLV1117LV33DCYR?
You can fill out our help required form which you can use to request a quote for TLV1117LV33DCYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.