TLV1117-33CDCY Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR 3.3V 0.8A SOT-2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.61
406
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.25
88,412
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.38
808
in stock
Buy Now
Logo for element14
element14
from US$0.96
57
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.01
57
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 4.7V
Input Voltage Max 15V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 800mA

Alternative Descriptions

800-mA, 15-V, linear voltage regulator | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Reg LDO Lin Fix Pos 3.3V 0.8A 4-Pin | RS
LDO VOLTAGE REGULATOR, 3.3V, 0.8A, SOT-2 | element14
Ldo Voltage Regulator, 3.3V, 0.8A, Sot-2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV1117-33CDCY?

Additional datasheets, footprints and schematics for TLV1117-33CDCY are listed on our Part Details page. You can also find images and similar parts to TLV1117-33CDCY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV1117-33CDCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117-33CDCY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV1117-33CDCY fall under?

The TLV1117-33CDCY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TLV1117-33CDCY when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117-33CDCY you can contact the distributor directly for product support, shipping queries etc.

Is the TLV1117-33CDCY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV1117-33CDCY have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for TLV1117-33CDCY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV1117-33CDCY often in real-time on the comparison pages.

What if I can't find stock of TLV1117-33CDCY?

You can fill out our help required form which you can use to request a quote for TLV1117-33CDCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay