TL750L12CD Power Management ICs - PMIC by Texas Instruments

LDO FIXED 12V 0.15A SOIC-8

Status: Unknown
Series: 12V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$1.30
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.75
625
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now
Logo for element14
element14
from US$1.21
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.39
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 13V
Input Voltage Max 26V
Fixed Output Voltage Nom. 12V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 600mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 12V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 12V

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
Ldo, Fixed, 12V, 0.15A, Soic-8 | Newark Electronics
LDO, FIXED, 12V, 0.15A, SOIC-8 | element14
150-mA, 26-V, low-dropout voltage regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL750L12CD?

Additional datasheets, footprints and schematics for TL750L12CD are listed on our Part Details page. You can also find images and similar parts to TL750L12CD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL750L12CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL750L12CD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL750L12CD fall under?

The TL750L12CD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TL750L12CD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL750L12CD you can contact the distributor directly for product support, shipping queries etc.

Is the TL750L12CD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL750L12CD have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL750L12CD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL750L12CD often in real-time on the comparison pages.

What if I can't find stock of TL750L12CD?

You can fill out our help required form which you can use to request a quote for TL750L12CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay