Status: | Active |
---|---|
Series: | TC4452 |
RoHS: | Compliant |
The TC4451/52 are single-output MOSFET Drivers, which are high-current buffer/gate drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transistors (IGBT). Their high drive current of over 13 A is capable of driving some of largest power transistors in use today. The TC4451/2 have matched leading and falling-edge propagation delay times and have very low cross-conduction current to minimize the overall power dissipation of the device. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, more than 1.5 A of reverse current (of either polarity) being forced back into their outputs. Additionally, all terminals are fully protected against up to 4 kV of electrostatic discharge.
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
307
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
594
in stock
|
Buy Now | |
element14
from US$3.25
|
594
in stock
|
Buy Now | |
Farnell
from US$3.25
|
594
in stock
|
Buy Now | |
Avnet America
from US$2.46
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$3.03
|
40
in stock
|
Buy Now | |
Microchip Technology
from US$2.35
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.22
|
26
in stock
|
Buy Now | |
Future Electronics
from US$3.16
|
-
|
Buy Now | |
RS Americas
from US$3.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Shoot-Through/Cross-Conduction in Output Stage |
High Peak Output Current: 13 A (Typical) |
High Continuous Output Current: 2.6 A (max) |
Wide Input Voltage Supply Range: 4.5 V - 18 V |
21 ns with 10,000pF load |
42 ns with 22,000 pF Load |
Latch-up Protection to Withstand 1.5 A Output Reverse Current |
Pin-Compatible with the TC4421/22, TC4421A/22A,andTC4420/29 |
Space-Saving, Thermally-Enhanced, 8-Pin DFN Package |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 12 |
Peak Output Current (sink, A) | 12 |
Output Resistance (source, Ω) | 1 |
Output Resistance (sink, Ω) | 0.9 |
Propagation Delay tD1 (ns) | 44 |
Propagation Delay tD2 (ns) | 44 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 30 / 32 |
Capacitive Load Drive | 10,000 pF in 21 ns |
Pins | Packaging | 5 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
Data Sheets |
---|
TC4451/TC4452 Data Sheet |
Board Design Files |
---|
SPICE Models for TC4451-52 MOSFET Driver Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.9839 |
Shipping Weight (kg) | 3.12 |
Lead Count | 5 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
Driver, Mosfet, Singl 12A, To-220-5 | Newark Electronics |
DRIVER, MOSFET, SINGL 12A, TO-220-5 | element14 |
MOSFET non-inverting driver, 12A,TO220-5 | RS |
MOSFET DRVR 13A 1-OUT Lo Side Non-Inv 5-Pin(5+Tab) TO-220 Tube | Avnet America |
MOSFET Dr. HS 18V 12A TO220-5 | Schukat Electronic |
9A SNGL MOSFET DRVR | Microchip Technology |
IC: driver | Transfer Multisort Elektronik |
TC4452 Series 12 A 18 V Low Side High-Speed MOSFET Driver - TO-220-5 | Future Electronics |
Driver, MOSFET, 12A Single, Non-Inverting, TO-220-5 | Microchip Technology Inc. TC4452VAT | RS Americas |
Where can I find additional details, specifications and documents for a TC4452VAT?
Additional datasheets, footprints and schematics for TC4452VAT are listed on our Part Details page. You can also find images and similar parts to TC4452VAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4452VAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4452VAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4452VAT fall under?
The TC4452VAT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4452VAT when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4452VAT you can contact the distributor directly for product support, shipping queries etc.
Is the TC4452VAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4452VAT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TC4452VAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4452VAT often in real-time on the comparison pages.
What if I can't find stock of TC4452VAT?
You can fill out our help required form which you can use to request a quote for TC4452VAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.