Status: | Active |
---|---|
Series: | TC4424A |
RoHS: | Compliant |
The TC4423A/4424A/4425A are a family of dual, 3 A output MOSFET gate drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBTs).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads.
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive Capability: 1,800 pF in 13 ns |
Short Delay Times: < 41 ns (Typical) |
Matched Rise/Fall Times |
With Logic ''1'' Input: 1.0 mA |
With Logic ''0'' Input: 150 µA |
Low Output Impedance: 2.2/2.8 Ω (Typical) |
Latch-up Protected: Will Withstand 1.5 A Reverse Current |
Logic Input will Withstand Negative Swings Up to 5 V |
Pinouts Same as TC4423/24/25 and TC4426/27/28 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 3 |
Peak Sink Output (A) | 3 |
Source Resistance (Ω) | 2.2 |
Sink Resistance (Ω) | 2.8 |
Propagation Delay tD1 (ns) | 40 |
Propagation Delay tD2 (ns) | 41 |
Rise Time (tR, ns) | 12 |
Fall Time (tF, ns) | 12 |
Capacitive Load Drive | 1,800 pF in 12 ns |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (47) |
Data Sheets |
---|
TC4423A/TC4424A/TC4425A Data Sheet |
Board Design Files |
---|
SPICE Models for TC4423A-24A-25A MOSFET Driver Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Mosfet Driver, 16Soic | Newark Electronics |
MOSFET DRVR 4.5A 2-OUT Lo Side Non-Inv 16-Pin SOIC W Tube | Avnet America |
3AMP MOSFET DRIVERS | Microchip Technology |
3A Dual MOSFET Driver/buffer, 16SOIC | Microchip Technology Inc. TC4424AVOE | RS Americas |
IC, MOSFET DRIVER, 3A, DUAL, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a TC4424AVOE?
Additional datasheets, footprints and schematics for TC4424AVOE are listed on our Part Details page. You can also find images and similar parts to TC4424AVOE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4424AVOE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4424AVOE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4424AVOE fall under?
The TC4424AVOE is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4424AVOE when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4424AVOE you can contact the distributor directly for product support, shipping queries etc.
Is the TC4424AVOE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4424AVOE have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for TC4424AVOE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4424AVOE often in real-time on the comparison pages.
What if I can't find stock of TC4424AVOE?
You can fill out our help required form which you can use to request a quote for TC4424AVOE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.