Status: | Active |
---|---|
Series: | TC4420 |
RoHS: | Unknown |
The TC4420/4429 are 6 A (peak),single output MOSFET gate drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power, more efficient operation versus bipolar drivers. Both devices have TTL-compatible inputs, which can be driven as high as VDD + 0.3 V or as low as -5 V without upset or damage to the device. This eliminates the need for external level shifting circuitry and its associated cost and size. The output swing is rail-to-rail ensuring better drive voltage margin, especially during power up/power down sequencing. Propagational delay time is only 55 ns (typical) and the output rise and fall times are only 25 ns (typical) into 2,500 pF across the usable power supply range. Unlike other drivers, the TC4420/4429 are virtually latch-up proof. They replace three or more discrete components saving PCB area, parts and improving overall system reliability.
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
70
in stock
|
Buy Now | |
Microchip Technology
from US$1.05
|
2,844
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
885
in stock
|
Buy Now | |
element14
from US$1.58
|
748
in stock
|
Buy Now | |
Farnell
from US$1.31
|
748
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
559
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
258
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
128
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
49
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-Up Protected Will Withstand > 1.5 A Reverse Output Current |
Logic Input Will Withstand Negative Swing Up to 5 V |
Matched Rise and Fall Times: 25 ns |
High Peak Output Current: 6 A Peak |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive: 10,000 pF |
Short Delay Time: 55 ns (Typical) |
Logic High Input,Any Voltage: 2.4 V to VDD |
Low Supply Current With Logic ''1'' Input: 450 µA |
Low Output Impedance: 2.5 Ω |
Output Voltage Swing to Within 25 mV of Ground or VDD |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 6 |
Peak Sink Output (A) | 6 |
Source Resistance (Ω) | 2.8 |
Sink Resistance (Ω) | 2.5 |
Propagation Delay tD1 (ns) | 75 |
Propagation Delay tD2 (ns) | 75 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 2,500 pF in 25 ns |
Features | please consider: MCP1407 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC4420/29 Datasheet |
TC4420M/TC4429M Data Sheet |
Board Design Files |
---|
SPICE Models for TC4420-29 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
6A Sngl MOSFET Drvr | Microchip Technology |
TC4420 Series 6 A 18 Vmax 2.5 Ohm Low Side Non Inverting MOSFET Driver - SOIC-8 | Future Electronics |
DRIVER, MOSFET SINGLE, 4420, SOIC8 | element14 |
Mosfet Driver, Low-Side, Soic-8 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
6A High-Speed MOSFET Driver Auto SOIC8 | RS |
MOSFET DRVR 6A 1-OUT Lo Side Non-Inv 8-Pin SOIC N Tube | Avnet America |
Microchip TC4420EOA, MOSFET Power Driver 6A,4.5 to 18V, Non-Inverting,8-Pin SOIC | Microchip Technology Inc. TC4420EOA | RS Americas |
Where can I find additional details, specifications and documents for a TC4420EOA?
Additional datasheets, footprints and schematics for TC4420EOA are listed on our Part Details page. You can also find images and similar parts to TC4420EOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4420EOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4420EOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4420EOA fall under?
The TC4420EOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4420EOA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4420EOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4420EOA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC4420EOA have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for TC4420EOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4420EOA often in real-time on the comparison pages.
What if I can't find stock of TC4420EOA?
You can fill out our help required form which you can use to request a quote for TC4420EOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.