Status: | Active |
---|---|
Series: | TC4405 |
RoHS: | Compliant |
The TC4404 and TC4405 are CMOS buffer-drivers constructed with complementary MOS outputs, where the drains of the totem-pole output have been left separated so that individual connections can be made to the pull-up and pull-down sections of the output. This allows the insertion of drain-current-limiting resistors in the pull-up and/or pull-down sections, allowing the user to define the rates of rise and fall for a capacitive load; or a reduced output swing, if driving a resistive load, or to limit base current, when driving a bipolar transistor. Minimum rise and fall times, with no resistors, will be less than 30 ns for a 1,000 pF load. There is no upper limit. For driving MOSFETs in motor-control applications, where slow-ON/fast-OFF operation is desired, these devices are superior to the previously-used technique of adding a diode-resistor combination between the driver output and the MOSFET, because they allow accurate control of turn-ON, while maintaining fast turn-OFF and maximum noise immunity for an OFF device. When used to drive bipolar transistors, these drivers maintain the high speeds common to other Microchip drivers. They allow insertion of a base current-limiting resistor, while providing a separate half-output for fast turn-OFF. By proper positioning of the resistor, either npn or pnp transistors can be driven. For driving many loads in low-power regimes, these drivers, because they eliminate shoot-through currents in the output stage, require significantly less power at higher frequencies, and can be helpful in meeting low-power budgets. Because neither drain in an output is dependent on the other, these devices can also be used as open-drain buffer/drivers where both drains are available in one device, thus minimizing chip count. Unused open drains should be returned to the supply rail that their device sources are connected to (pull-downs to ground, pull-ups to VDD), to prevent static damage. In addition, in situations where timing resistors or other means of limiting crossover currents are used, like drains may be paralleled for greater current carrying capacity. These devices are built to operate in the most demanding electrical environments. They will not latch up under any conditions within their power and voltage ratings; they are not subject to damage when up to 5 V of noise spiking of either polarity occurs on their ground pin; and they can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2 kV of electrostatic discharge.
Prices starting from US$1.95
Independently-Programmable Rise and Fall Times |
Low Output Impedance: 7 Ω (Typical) |
High Speed tR, tF: < 30ns with 1,000 pF Load |
Short Delay Times: < 30 ns |
Wide Operating Range: 4.5 V to 18 V |
Latch-Up Protected: Will Withstand > 500 mA |
Reverse Current (Either Polarity) |
Input Withstands Negative Swings Up to -5 V |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 1.5 |
Peak Output Current (sink, A) | 1.5 |
Output Resistance (source, Ω) | 7 |
Output Resistance (sink, Ω) | 7 |
Propagation Delay tD1 (ns) | 40 |
Propagation Delay tD2 (ns) | 60 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 40/40 |
Capacitive Load Drive | 1000 pF in 30 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC4404/TC4405 Data Sheet |
Board Design Files |
---|
SPICE Models for TC4404-05 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1.5A Dual Open-Drain MOSFET | Microchip Technology |
Mosfet Driver, Low-Side, Soic-8 | Newark Electronics |
TC4405 Series 1.5 A 18 Vmax 7 Ohm Dual Low Side Open-Drain MOSFET - SOIC-8 | Future Electronics |
MOSFET DRVR 1.5A 2-OUT Lo Side Non-Inv 8-Pin SOIC N Tube | Avnet America |
1.5A Dual Open-Drain MOSFET | Microchip Technology Inc. TC4405EOA | RS Americas |
DRIVER, MOSFET, 1.5A, NON-INV, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a TC4405EOA?
Additional datasheets, footprints and schematics for TC4405EOA are listed on our Part Details page. You can also find images and similar parts to TC4405EOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4405EOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4405EOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4405EOA fall under?
The TC4405EOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4405EOA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4405EOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4405EOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4405EOA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC4405EOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4405EOA often in real-time on the comparison pages.
What if I can't find stock of TC4405EOA?
You can fill out our help required form which you can use to request a quote for TC4405EOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.