Status: | Active |
---|---|
Series: | TC1413N |
RoHS: | Compliant |
The TC1413/1413N are 3 A CMOS buffer/gate drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1,800 pF gate capacitance in 20 ns with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy.
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
347
in stock
|
Buy Now | |
element14
from US$1.74
|
347
in stock
|
Buy Now | |
Farnell
from US$1.50
|
347
in stock
|
Buy Now | |
Microchip Technology
from US$1.15
|
54
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-Up Protected: Withstand 500 mA Reverse Current |
Input Will Withstand Negative Inputs Up to 5 V |
Wide Operating Range: 4.5 V to 16 V |
High Capacitive Load Drive Capability: 1,800 pF in 20 ns |
Short Delay Time: 35 ns (Typical) |
Consistent Delay Times With Changes in Supply Voltage |
Matched Delay Times |
With Logic ''1'' Input: 500 µA |
With Logic ''0'' Input: 100 µA |
Low Output Impedance: 2.7 Ω |
Pinout Same as TC1410/11/12 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 3 |
Peak Output Current (sink, A) | 3 |
Output Resistance (source, Ω) | 4 |
Output Resistance (sink, Ω) | 4 |
Propagation Delay tD1 (ns) | 35 |
Propagation Delay tD2 (ns) | 35 |
Maximum Supply Voltage (V) | 16 |
Rise/Fall Time (tR/tF, ns) | 20 / 20 |
Capacitive Load Drive | 1,800 pF in 20 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC1413/1413N Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
MOSFET Driver 3A High-Speed 16V SOIC8 | RS |
Mosfet Driver, Low Side, Soic-8 | Newark Electronics |
DRIVER, MOSFET, 3A, NON-INV, 8SOIC | element14 |
3.0A Sngl MOSFET Drvr, N-Inv | Microchip Technology |
MOSFET DRVR 3A 1-OUT Lo Side Non-Inv 8-Pin SOIC N Tube | Avnet America |
TC1413 Series 3.0 A 16 Vmax Low Side Non-Inverting MOSFET Driver - SOIC-8 | Future Electronics |
Microchip TC1413NEOA, MOSFET Power Driver 3A,4.5 to 16V, Non-Inverting,8-Pin SOIC | Microchip Technology Inc. TC1413NEOA | RS Americas |
Where can I find additional details, specifications and documents for a TC1413NEOA?
Additional datasheets, footprints and schematics for TC1413NEOA are listed on our Part Details page. You can also find images and similar parts to TC1413NEOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1413NEOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1413NEOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1413NEOA fall under?
The TC1413NEOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC1413NEOA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1413NEOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1413NEOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1413NEOA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for TC1413NEOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1413NEOA often in real-time on the comparison pages.
What if I can't find stock of TC1413NEOA?
You can fill out our help required form which you can use to request a quote for TC1413NEOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.