Status: | Active |
---|---|
Series: | TC1410N |
RoHS: | Compliant |
The TC1410/1410N are 0.5 A CMOS buffer/gate drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET gate drivers, the TC1410/1410N can easily switch 500 pF gate capacitance in 25 ns with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.51
|
14,400
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-Up Protected: Will Withstand |
500 mA Reverse Current |
Input Will Withstand Negative Inputs Up to 5 V |
ESD Protected: 4 kV |
Wide Operating Range: 4.5 V to 16 V |
High Capacitive Load Drive Capability: 500pF in 25nsec |
Short Delay Time: 35 ns (Typical) |
Consistent Delay Times With Changes in Supply Voltage |
Matched Delay Times |
With Logic ''1'' Input: 500 µA |
With Logic ''0'' Input: 100 µA |
Low Output Impedance: 16 Ω (Typical) |
Pinout Same as TC1411/12/13 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 0.5 |
Peak Output Current (sink, A) | 0.5 |
Output Resistance (source, Ω) | 16 |
Output Resistance (sink, Ω) | 16 |
Propagation Delay tD1 (ns) | 30 |
Propagation Delay tD2 (ns) | 30 |
Maximum Supply Voltage (V) | 16 |
Rise/Fall Time (tR/tF, ns) | 25 / 25 |
Capacitive Load Drive | 500 pF in 25 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC1410/TC1410N Data Sheet |
Board Design Files |
---|
SPICE Models for TC1410-10N MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
0.5A Sngl MOSFET Drvr, N-Inv | Microchip Technology |
TC1410 Series 500 mA 16 Vmax Low Side Non-Inverting MOSFET Driver - PDIP-8 | Future Electronics |
Mosfet Driver, Dip-8 | Newark Electronics |
MOSFET DRVR 0.5A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
TC1410NEPA, Dual MOSFET Power Driver.5A,4.5 to 16V, Non-Inverting,8-Pin PDIP | Microchip Technology Inc. TC1410NEPA | RS Americas |
IC, MOSFET DRIVER, .5A, HS, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a TC1410NEPA?
Additional datasheets, footprints and schematics for TC1410NEPA are listed on our Part Details page. You can also find images and similar parts to TC1410NEPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1410NEPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1410NEPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1410NEPA fall under?
The TC1410NEPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC1410NEPA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1410NEPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1410NEPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1410NEPA have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TC1410NEPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1410NEPA often in real-time on the comparison pages.
What if I can't find stock of TC1410NEPA?
You can fill out our help required form which you can use to request a quote for TC1410NEPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.