Status: | Unknown |
---|---|
Series: | 600V Series |
RoHS: | Unknown |
Prices starting from US$1.56
Product Range | 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 10A |
Total Capacitive Charge Qc | 12nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ifsm | 40A |
Diode Type | SiC Schottky |
Forward Current If Max | 10A |
Forward Current If(AV) | 10A |
Forward Surge Current Ifsm Max | 40A |
Forward Voltage | 2.1V |
Forward Voltage VF Max | 2.1V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Semiconductor Technology | SiC |
Termination Type | Through Hole |
SiC-Schottky 600V 10A TO220AC | Schukat Electronic |
Ultrahigh Performance 10 A 1.6 V Power Schottky Silicon Carbide Diode - TO-22OAC | Future Electronics |
DIODE, SCHOTTKY, 600V, 10A, SIC, TO220AC | element14 |
Diode Schottky 600V 10A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a STPSC1006D?
Additional datasheets, footprints and schematics for STPSC1006D are listed on our Part Details page. You can also find images and similar parts to STPSC1006D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC1006D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC1006D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC1006D fall under?
The STPSC1006D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC1006D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC1006D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC1006D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC1006D have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STPSC1006D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC1006D often in real-time on the comparison pages.
What if I can't find stock of STPSC1006D?
You can fill out our help required form which you can use to request a quote for STPSC1006D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.