Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
897
in stock
|
Buy Now | |
element14
from US$0.68
|
897
in stock
|
Buy Now | |
Farnell
from US$0.68
|
897
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Diode, Schottky, 30A, 30V, To-263-3 | Newark Electronics |
DIODE, SCHOTTKY, 30A, 30V, TO-263-3 | element14 |
Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STMicroelectronics, STPS30L30CG-TR | RS |
D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STPS30L30CG-TR?
Additional datasheets, footprints and schematics for STPS30L30CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS30L30CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30L30CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30L30CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30L30CG-TR fall under?
The STPS30L30CG-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30L30CG-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30L30CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30L30CG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30L30CG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STPS30L30CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30L30CG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS30L30CG-TR?
You can fill out our help required form which you can use to request a quote for STPS30L30CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.