Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Diameter Max | 6.5mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | 133ohm |
Product Range | - |
Resistance | 308ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Diameter Max | 6.5mm |
---|---|
Frequency | 100MHz |
Impedance | 133ohm |
Internal Diameter | 0.256" |
Resistance | 308ohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SPC5302?
Additional datasheets, footprints and schematics for SPC5302 are listed on our Part Details page. You can also find images and similar parts to SPC5302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC5302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC5302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC5302 fall under?
The SPC5302 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to SPC5302 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC5302 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC5302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC5302 have stock available?
There is no stock from authorised distributors for SPC5302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC5302 often in real-time on the comparison pages.
What if I can't find stock of SPC5302?
You can fill out our help required form which you can use to request a quote for SPC5302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.