Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
3,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
30,000
in stock
|
Buy Now | |
element14
from US$0.24
|
10,304
in stock
|
Buy Now | |
Farnell
from US$0.25
|
10,304
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
5,410
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
2,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,676
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 6 V |
Breakdown VoltageVBR Min(V) | 6.67 V |
BreakdownVoltageVBR Max (V) | 7.37 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 1000 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 10.3 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 15.5A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
Breakdown Voltage Max | 73.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
TVS DIODE, 1.5KW, 60V, UNIDIR, DO-214AB | element14 |
TVS DIODE 60VWM 96.8VC SMC | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 6V, 145.7A, DO-214AB | Distrelec |
1.5KW 6.0VWM 5% UNI DO214AB | TTI Europe |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ60A | RS Americas |
TVS-DIODE BI 1,5KW 70V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 7.37V |
Breakdown Voltage Range | 6.67V to 7.37V |
Breakover Voltage Min | 6.67V |
Clamping Voltage @ 8/20µs Max | 10.3V |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 1000µA |
Peak Pulse Current Ippm | 152A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GDG |
Stand-off Voltage | 6V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Diode, Fairchild, SMCJ60A | RS |
Diode TVS Single Uni-Dir 60V 1.5KW 2-Pin DO-214AB T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
RoHS Compliant | Yes |
Dio Tvs Vwm 60V 1.5Kw Unidir Smc Rohs Compliant: Yes |Bourns SMCJ60A | Newark Electronics |
Diode TVS Single Uni-Dir 60V 1.5KW 2-Pin DO-214AB | Avnet America |
Diode TVS Single Uni-Dir 6V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMCJ6.0A?
Additional datasheets, footprints and schematics for SMCJ6.0A are listed on our Part Details page. You can also find images and similar parts to SMCJ6.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ6.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ6.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ6.0A fall under?
The SMCJ6.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ6.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ6.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ6.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ6.0A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMCJ6.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ6.0A often in real-time on the comparison pages.
What if I can't find stock of SMCJ6.0A?
You can fill out our help required form which you can use to request a quote for SMCJ6.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.