Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Prices starting from US$0.0443
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,419
in stock
|
Buy Now | |
element14
from US$0.06
|
15,419
in stock
|
Buy Now | |
Farnell
from US$0.08
|
15,419
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
6,804
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
230,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0443
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
RoHS Compliant | Yes |
Tvs Diode, 96.8V, 400W, Do-214Ac | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 0,4KW 7V SMA | Rutronik |
Diode TVS Single Uni-Dir 6V 400W 2-Pin SMA T/R | Avnet Silica |
400W 6V Transient Voltage Suppr. SMA | RS |
SMAJ Series 6 V 400 W SMT Uni-Directional Transient Voltage Suppressor - SMA | Future Electronics |
Diode TVS Single Uni-Dir 60V 400W 2-Pin SMA T/R | Avnet America |
400W 6V Transient Voltage Suppr. SMA | Diodes Inc SMAJ6.0A-13-F | RS Americas |
Where can I find additional details, specifications and documents for a SMAJ60A-13-F?
Additional datasheets, footprints and schematics for SMAJ60A-13-F are listed on our Part Details page. You can also find images and similar parts to SMAJ60A-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ60A-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ60A-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ60A-13-F fall under?
The SMAJ60A-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ60A-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ60A-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ60A-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ60A-13-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for SMAJ60A-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ60A-13-F often in real-time on the comparison pages.
What if I can't find stock of SMAJ60A-13-F?
You can fill out our help required form which you can use to request a quote for SMAJ60A-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.