Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$542.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$719.76
|
No stock
|
Buy Now | |
RS Americas
from US$742.31
|
2
in stock
|
Buy Now | |
Sager
from US$687.65
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,274.85
|
-
|
Buy Now | |
Future Electronics
from US$679.21
|
-
|
Buy Now | |
Avnet America
from US$608.57
|
-
|
Buy Now | |
element14
from US$1,280.63
|
-
|
Buy Now | |
TTI Europe
from US$718.81
|
-
|
Buy Now | |
Richardson RFPD
from US$542.88
|
-
|
Buy Now | |
TE Store
from US$760.03
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP67 |
Resolution | Continuous Analogmm |
Repeatability | .02% of FS |
Measuring Cable | Nylon-Coated Stainless Steel |
Accuracy | .35% of FS |
Full Stroke Ranges | 3048mm, 120in |
Encoder Drive | No |
Product Type | SG Series String Pots |
Output Signal | 4 – 20 mA, 0 – 10 VDC |
Operating Temperature Range | -18 – 71°C, 0 – 160°F |
Linear Transducers, String Pot, 120" Range, Bracket, Absolute, IP67, SGD Series | TE Connectivity SGD-120-3 | RS Americas |
Industrial Motion & Position Sensors String Pot 120 (3m) 4-20mA/0-10V O IP67 | Sager |
Compact Mid-Range String Pot | Avnet America |
STRING POT 120 INCH RANGE | TTI Europe |
POSITION SENSORS | Richardson RFPD |
STRING POT, 120 INCH RANGE Position Sensor Product Type: SG Series String Pots Full Stroke Range: 3048 mm Full Stroke Range: 120 in Accuracy: ±.35 % of FS Repeatability: .02 % of FS SG Series String Pots 3048 mm 120" ±.35 % of FS | String Pots 4 – 20 Ma | Sg Series | Part Number: SGD-120-3 | Internal Number: SGD-120-3 | TE Connectivity | TE Store |
POSITION SENSOR, 40VDC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | 8V |
---|---|
Supply Voltage DC Max | 40V |
Sensor Housing | Flange Mount |
No. of Pins | 4 Pin, 4Pins |
Output Current | 20mA |
Operating Magnetic Force Min | 10G |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Track Length | 3048mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage DC Min | 8V |
---|---|
Supply Voltage DC Max | 40V |
Sensor Housing | Flange Mount |
No. of Pins | 4 Pin |
Output Current | 20mA |
Operating Magnetic Force Min | 10G |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Sensor, Cable Extender, 0.35%fs | Newark Electronics |
Where can I find additional details, specifications and documents for a SGD-120-3?
Additional datasheets, footprints and schematics for SGD-120-3 are listed on our Part Details page. You can also find images and similar parts to SGD-120-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD-120-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD-120-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD-120-3 fall under?
The SGD-120-3 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SGD-120-3 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD-120-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SGD-120-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGD-120-3 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SGD-120-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD-120-3 often in real-time on the comparison pages.
What if I can't find stock of SGD-120-3?
You can fill out our help required form which you can use to request a quote for SGD-120-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.