Status: | Unknown |
---|---|
Series: | SCS21 Series |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.12
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
-
|
Buy Now | |
Future Electronics
from US$2.80
|
-
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
element14
from US$3.33
|
-
|
Buy Now | |
Schukat Electronic
from US$1.75
|
-
|
Buy Now | |
Farnell
from US$2.45
|
-
|
Buy Now |
Product Range | SCS21 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 10A |
Total Capacitive Charge Qc | 15nC |
Diode Case Style | TO-220FM |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 10A |
Forward Surge Current Ifsm Max | 40A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
Schottky Diode 10A 650V SiC TO-220AC | RS |
Silicon Carbide Schottky Diode, 650V Series, Single, 650 V, 10 A, 15 Nc, To-220Fm Rohs Compliant: Yes |Rohm SCS210AMC | Newark Electronics |
SCS210 Series 600 V 10 A SiC Schottky Barrier Diode Flange Mount - TO-220-2 | Future Electronics |
SiC Schottky Barrier Diode 650V 10A 2-Pin TO-220FM Tube | Avnet America |
SIC SCHOTTKY DIODE, 10A, 650V, TO-220FM | element14 |
SiC-Schottky 650V 10A TO220AC-Fullpak | Schukat Electronic |
Where can I find additional details, specifications and documents for a SCS210AMC?
Additional datasheets, footprints and schematics for SCS210AMC are listed on our Part Details page. You can also find images and similar parts to SCS210AMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS210AMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS210AMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS210AMC fall under?
The SCS210AMC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS210AMC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS210AMC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS210AMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS210AMC have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCS210AMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS210AMC often in real-time on the comparison pages.
What if I can't find stock of SCS210AMC?
You can fill out our help required form which you can use to request a quote for SCS210AMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.