Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.31
|
No stock
|
Buy Now | |
CoreStaff
from US$1.64
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$4.13
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
-
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
element14
from US$3.76
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shorter recovery time |
Reduced temperature dependence |
High-speed switching possible |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 8 |
Generation | 2nd Gen |
Total Power Dissipation[W] | 62 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
SCS208AJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Rectifier, Sic Schottky, 650V, 8A, To-263Ab-3 | Newark Electronics |
SCS208AJ Series 650 V 8 A Surface Mount Schottky Barrier Diode - TO-263AB | Future Electronics |
SiC Schottky Diode 650V 8A 4-Pin TO-263AB Embossed T/R | Avnet America |
DIODE, SCHOTTKY, 600V, 8A, SIC, TO263AB | element14 |
Where can I find additional details, specifications and documents for a SCS208AJTLL?
Additional datasheets, footprints and schematics for SCS208AJTLL are listed on our Part Details page. You can also find images and similar parts to SCS208AJTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS208AJTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS208AJTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS208AJTLL fall under?
The SCS208AJTLL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS208AJTLL when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS208AJTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS208AJTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS208AJTLL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCS208AJTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS208AJTLL often in real-time on the comparison pages.
What if I can't find stock of SCS208AJTLL?
You can fill out our help required form which you can use to request a quote for SCS208AJTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.