Status: | Active |
---|---|
Series: | BAS70-04L |
RoHS: | Compliant |
Prices starting from US$0.0206
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0235
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0254
|
20,176
in stock
|
Buy Now | |
Avnet Silica
-
|
435,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
-
|
Buy Now | |
Future Electronics
from US$0.0214
|
-
|
Buy Now | |
Avnet America
from US$0.0206
|
-
|
Buy Now | |
element14
from US$0.0235
|
-
|
Buy Now | |
Avnet Asia
from US$0.0216
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.75 Volts (Typ) @ IF = 10 mAdc |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS70-04L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 70 |
VF Max (V) | 0.41 |
IRM Max (µA) | 0.1 |
IO(rec) Max (A) | 0.07 |
IFSM Max (A) | 0.1 |
trr Max (ns) | - |
Cj Max (pF) | 2 |
Package Type | SOT-23-3 |
Diode Schottky 70V 0.015A 3-Pin SOT-23 T/R | Avnet Silica |
70 V Schottky Diode, Dual, Series/Reel |Onsemi SBAS70-04LT1G | Newark Electronics |
SBAS70 Series 70 V 100 mA Surface Mount Schottky Barrier Diode - SOT-23-3 | Future Electronics |
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SBAS70-04LT1G?
Additional datasheets, footprints and schematics for SBAS70-04LT1G are listed on our Part Details page. You can also find images and similar parts to SBAS70-04LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAS70-04LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAS70-04LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAS70-04LT1G fall under?
The SBAS70-04LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBAS70-04LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAS70-04LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAS70-04LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAS70-04LT1G have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for SBAS70-04LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAS70-04LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAS70-04LT1G?
You can fill out our help required form which you can use to request a quote for SBAS70-04LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.