Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.295V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1A |
Dropout Voltage Vdo | 230mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Base Number | 104 |
IC Generic Number | 104 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Adjustable Range | 1.295V to 5.5V |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.295V |
Primary Input Voltage | 15V |
Supply Voltage Min | 2.1V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
LDO Regulator, REG104GA-A | RS |
Ic, V Reg, Ldo 1A Adj, Sot223-6 | Newark Electronics |
IC, V REG, LDO 1A ADJ, SOT223-6 | element14 |
Where can I find additional details, specifications and documents for a REG104GA-A?
Additional datasheets, footprints and schematics for REG104GA-A are listed on our Part Details page. You can also find images and similar parts to REG104GA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG104GA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG104GA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG104GA-A fall under?
The REG104GA-A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG104GA-A when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG104GA-A you can contact the distributor directly for product support, shipping queries etc.
Is the REG104GA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG104GA-A have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for REG104GA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG104GA-A often in real-time on the comparison pages.
What if I can't find stock of REG104GA-A?
You can fill out our help required form which you can use to request a quote for REG104GA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.