PTH08T250WAD Batteries & Power Supplies by Texas Instruments

DC-DC CONV NON ISO POL 1 O/P 48A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.70

Distributor Stock
Logo for Farnell
Farnell
from US$86.93
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$48.70
742
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$89.90
-
Buy Now
Logo for element14
element14
from US$87.53
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 172.8W
Output Voltage Nom. -
Output Current Max 48A
DC / DC Converter Output Type Adjustable
DC / DC Converter Mounting Through Hole
Input Voltage DC Min 4.5V
Input Voltage DC Max 14V
DC / DC Converter Type POLA
Depth 38.61mm
Width 25.91mm
Height 9.64mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Approvals & Standards CSA UL

Alternative Descriptions

50A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans | Texas Instruments
Dc-Dc Conv, Non Iso Pol, 1 O/P, 48A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH08T250WAD?

Additional datasheets, footprints and schematics for PTH08T250WAD are listed on our Part Details page. You can also find images and similar parts to PTH08T250WAD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH08T250WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08T250WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH08T250WAD fall under?

The PTH08T250WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH08T250WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08T250WAD you can contact the distributor directly for product support, shipping queries etc.

Is the PTH08T250WAD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH08T250WAD have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH08T250WAD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH08T250WAD often in real-time on the comparison pages.

What if I can't find stock of PTH08T250WAD?

You can fill out our help required form which you can use to request a quote for PTH08T250WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay