Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 10W |
---|---|
Output Voltage Min | 900mV |
Output Voltage Max | 5.5V |
Output Current Max | 2.25A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 18V |
Height | 8.18mm |
Depth | 15.24mm |
Width | 12.7mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 08080 |
DC / DC Converter Mounting | Through Hole |
Frequency | 300kHz |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2.25A |
Output Voltage | 5.5V |
Primary Input Voltage | 18V |
Supply Voltage | 12V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
DC/DC Power Supply Single-OUT 0.9-5.5V | RS |
2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module | Texas Instruments |
Power Module, Mini, 18V Wide Adj | Newark Electronics |
POWER MODULE, MINI, 18V WIDE ADJ | element14 |
Where can I find additional details, specifications and documents for a PTH08080WAH?
Additional datasheets, footprints and schematics for PTH08080WAH are listed on our Part Details page. You can also find images and similar parts to PTH08080WAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08080WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08080WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08080WAH fall under?
The PTH08080WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08080WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08080WAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08080WAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08080WAH have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH08080WAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08080WAH often in real-time on the comparison pages.
What if I can't find stock of PTH08080WAH?
You can fill out our help required form which you can use to request a quote for PTH08080WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.