Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 10.8W |
---|---|
Output Voltage Min | 900mV |
Output Voltage Max | 3.6V |
Output Current Max | 3A |
DC / DC Converter Output Type | - |
DC / DC Converter Type | POLA DIP |
Input Voltage DC Min | 3V |
Input Voltage DC Max | 5.5V |
Height | 8.5mm |
Depth | 18.9mm |
Width | 12.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 3A |
Termination Type | Through Hole |
3-A, 3.3/5-V Input Adjustable Switching Regulator with Auto-Track Sequencing | Texas Instruments |
DC/DC Power Supply Single-OUT 0.9-3.6V | RS |
Ic, Module Pip .9-3.6V 3A Horz T/H | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH04000WAH?
Additional datasheets, footprints and schematics for PTH04000WAH are listed on our Part Details page. You can also find images and similar parts to PTH04000WAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH04000WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04000WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH04000WAH fall under?
The PTH04000WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH04000WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04000WAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTH04000WAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH04000WAH have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH04000WAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH04000WAH often in real-time on the comparison pages.
What if I can't find stock of PTH04000WAH?
You can fill out our help required form which you can use to request a quote for PTH04000WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.