PTH03050WAD Batteries & Power Supplies by Texas Instruments

IC DC/DC 3.3VIN 6A ADJ O/P 3050

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.47

Distributor Stock
Logo for Farnell
Farnell
from US$9.42
31
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.47
3,177
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.07
31
in stock
Buy Now
Logo for element14
element14
from US$21.39
31
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Output Power Max 15W
Output Voltage Min 800mV
Output Voltage Max 2.5V
Output Current Max 6A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA DIP
Input Voltage DC Min 2.95V
Input Voltage DC Max 3.65V
Height 8.5mm
Depth 22.1mm
Width 12.57mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Adjustable Output Voltage Max 2.5V
Adjustable Output Voltage Min 0.8V
Approval Bodies CSA EN UL VDE
Approvals & Standards CSA UL
Base Number 03050
DC / DC Converter Mounting Through Hole
Frequency 600kHz
IC Generic Number 03050
Input Voltage Max 3.3V
No. of Outputs 1Outputs
No. of Pins 6Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 6A
Output Voltage 2.5V
Power Supply IC Type DC/DC converter
Primary Input Voltage 3.3V
Supply Voltage 3.3V
Supply Voltage Max 3.65V
Supply Voltage Min 2.95V
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

6 A, 3.3-V Input Non-Isolated Wide Adjust Module w/ Auto-Track | Texas Instruments
Ic, Dc/Dc 3.3Vin 6A Adj O/P, 3050 | Newark Electronics
IC, DC/DC 3.3VIN 6A ADJ O/P, 3050 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH03050WAD?

Additional datasheets, footprints and schematics for PTH03050WAD are listed on our Part Details page. You can also find images and similar parts to PTH03050WAD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH03050WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH03050WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH03050WAD fall under?

The PTH03050WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH03050WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH03050WAD you can contact the distributor directly for product support, shipping queries etc.

Is the PTH03050WAD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH03050WAD have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PTH03050WAD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH03050WAD often in real-time on the comparison pages.

What if I can't find stock of PTH03050WAD?

You can fill out our help required form which you can use to request a quote for PTH03050WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay