PTD08A010WAD Batteries & Power Supplies by Texas Instruments

DC-DC CONVERTER 1 O/P 0.7-3.6V 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.32

Distributor Stock
Logo for Farnell
Farnell
from US$10.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.50
2,337
in stock
Buy Now
Logo for RS
RS
from US$19.86
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.18
-
Buy Now
Logo for element14
element14
from US$16.25
-
Buy Now

Specifications

Output Power Max 36W
Output Voltage Min 700mV
Output Voltage Max 3.6V
Output Current Max 10A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type Module
Input Voltage DC Min 4.75V
Input Voltage DC Max 14V
Height 8mm
Depth 18.92mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Approvals & Standards CSA IEC UL

Alternative Descriptions

10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module | Texas Instruments
DC/DC Converters, PTD08A010WAD | RS
Dc-Dc Converter, 1 O/P, 0.7-3.6V, 10A | Newark Electronics
DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 10A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTD08A010WAD?

Additional datasheets, footprints and schematics for PTD08A010WAD are listed on our Part Details page. You can also find images and similar parts to PTD08A010WAD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTD08A010WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTD08A010WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTD08A010WAD fall under?

The PTD08A010WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTD08A010WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTD08A010WAD you can contact the distributor directly for product support, shipping queries etc.

Is the PTD08A010WAD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTD08A010WAD have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTD08A010WAD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTD08A010WAD often in real-time on the comparison pages.

What if I can't find stock of PTD08A010WAD?

You can fill out our help required form which you can use to request a quote for PTD08A010WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay