Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
9,080
in stock
|
Buy Now | |
element14
from US$1.09
|
9,080
in stock
|
Buy Now | |
Farnell
from US$0.95
|
9,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
2,834
in stock
|
Buy Now | |
Distrelec
from US$2.48
|
37
in stock
|
Buy Now | |
Avnet Silica
-
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 13.7V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 18V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 137 |
IC Generic Number | 137 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 13.84V |
Output Voltage Nom. | 13.7V |
Primary Input Voltage | 18V |
Supply Voltage Max | 28.7V |
Supply Voltage Min | 16V |
Termination Type | Through Hole |
Voltage Regulator Type | Battery Charger |
V Reg Batt Charger 13.7V, To-220-3 | Newark Electronics |
V REG BATT CHARGER 13.7V, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Voltage Regulator for Battery Charger, Positive, 13.4 ... 14V, 1.5A, TO-220 | Distrelec |
Standard Regulator, 13.7V, 1.5A, TO-220 | RS |
Standard Regulator Pos 13.7V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
PB137 Series 1.5 A 13.7 V Fixed Output Positive Voltage LDO Regulator - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a PB137ACV?
Additional datasheets, footprints and schematics for PB137ACV are listed on our Part Details page. You can also find images and similar parts to PB137ACV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB137ACV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB137ACV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB137ACV fall under?
The PB137ACV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to PB137ACV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB137ACV you can contact the distributor directly for product support, shipping queries etc.
Is the PB137ACV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB137ACV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for PB137ACV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB137ACV often in real-time on the comparison pages.
What if I can't find stock of PB137ACV?
You can fill out our help required form which you can use to request a quote for PB137ACV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.