Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,740
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
135,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
39,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,950
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,170
in stock
|
Buy Now | |
element14
from US$0.16
|
2,170
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40.2V |
Clamping Voltage Vc Max | 64.8V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.7V |
Breakdown Voltage Max | 49.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 49.4V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 9.7A |
Power Dissipation Pd | 3W |
Stand-off Voltage | 40.2V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40.2V |
Clamping Voltage Vc Max | 64.8V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.7V |
Breakdown Voltage Max | 49.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
P6SMB Series 40.2 V 600 W BI-Directional Transient Voltage Suppressor Diode | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 40.2V, 9.4A, DO-214AA | Distrelec |
Tvs Diode, 600W, 40.2V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 40.2V, BIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
600W 47VBR 5% BI DO214AA | TTI Europe |
Diode TVS Single Bi-Dir 40.2V 600W 2-Pin DO-214AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB47CA?
Additional datasheets, footprints and schematics for P6SMB47CA are listed on our Part Details page. You can also find images and similar parts to P6SMB47CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB47CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB47CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB47CA fall under?
The P6SMB47CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB47CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB47CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB47CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB47CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Distrelec and Schukat Electronic have stock available or on a lead time for P6SMB47CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB47CA often in real-time on the comparison pages.
What if I can't find stock of P6SMB47CA?
You can fill out our help required form which you can use to request a quote for P6SMB47CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.