Status: | Active |
---|---|
Series: | NSR0340P2 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
9,164
in stock
|
Buy Now | |
EBV Elektronik
-
|
408,000
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Very Low Forward Voltage Drop 420 mV @ 100 mA |
Low Reverse Current 0.6uA @ 10 V |
Continuous Forward Current 200 mA |
Power Dissipation with Minimum Trace 190 mW |
Very High Switching Speed 3.0 ns @ 10 mA |
Low Capacitance 4 pF @ 5.0 V |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dc-dc Converters |
Clamping & Protection |
MP3 Players |
Notebook PCs & PDAs |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Mobile Handsets |
Digital Camera and Camcorders |
Description | NSR0340P2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.56 |
IRM Max (µA) | 5 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 1 |
trr Max (ns) | 3 |
Cj Max (pF) | 4 |
Package Type | SOD-923-2 |
Diode Schottky 40V 0.2A 2-Pin SOD-923 T/R | EBV Elektronik |
NSR0340P2T5G, 40V SOD923 SCHOTTKY DIO | RS |
Schottky Rectifier, 200Ma, 40V, Sod-923, Full Reel | Newark Electronics |
NSR Series 40 V 20 uA Surface Mount Schottky Barrier Diode - SOD-923 | Future Electronics |
ON Semi NSR0340P2T5G, SMT Schottky Diode, 40V 200mA, 3ns, 2-Pin SOD-923 | ON Semiconductor NSR0340P2T5G | RS Americas |
DIODE, ULTRAFAST, 200MA, 40V, SOD-923-2 | Farnell |
Where can I find additional details, specifications and documents for a NSR0340P2T5G?
Additional datasheets, footprints and schematics for NSR0340P2T5G are listed on our Part Details page. You can also find images and similar parts to NSR0340P2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0340P2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0340P2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0340P2T5G fall under?
The NSR0340P2T5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0340P2T5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0340P2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0340P2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0340P2T5G have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for NSR0340P2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0340P2T5G often in real-time on the comparison pages.
What if I can't find stock of NSR0340P2T5G?
You can fill out our help required form which you can use to request a quote for NSR0340P2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.