Status: | Active |
---|---|
Series: | NSR0320XV6 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,615
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,615
in stock
|
Buy Now | |
element14
from US$0.07
|
3,615
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Schottky barrier diodes are designed for high current, handling capability, and low forward voltage performance. |
These are Pb-Free Devices |
Description | NSR0320XV6 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 23 |
VF Max (V) | 0.27 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 7.5 |
trr Max (ns) | - |
Cj Max (pF) | 35 |
Package Type | SOT-563 |
Diode Schottky 23V 1A 6-Pin SOT-563 T/R | Avnet America |
Diode, Schottky, Single, 23V, Sot-323 | Newark Electronics |
DIODE, SCHOTTKY, SINGLE, 23V, SOT-323 | element14 |
NSR0320 Series 23 V 1 A Surface Mount Schottky Barrier Diode - SOT-563 | Future Electronics |
Where can I find additional details, specifications and documents for a NSR0320XV6T1G?
Additional datasheets, footprints and schematics for NSR0320XV6T1G are listed on our Part Details page. You can also find images and similar parts to NSR0320XV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0320XV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0320XV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0320XV6T1G fall under?
The NSR0320XV6T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0320XV6T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0320XV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0320XV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0320XV6T1G have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSR0320XV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0320XV6T1G often in real-time on the comparison pages.
What if I can't find stock of NSR0320XV6T1G?
You can fill out our help required form which you can use to request a quote for NSR0320XV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.