Status: | Active |
---|---|
Series: | NCV890430 |
RoHS: | Compliant |
Internal 550 mΩ P Channel and 300 mΩ N-Channel Power Switches |
Capable of 100% Duty Cycle Operation |
VIN operating range of 3.5 V to 37 V |
Withstands Load Dump to 45 V |
2 MHz Free-Running Switching Frequency |
Shutdown Current Less than 10 µA |
High Voltage Enable Pin |
Synchonization Input Pin |
Maximum DC Output Current of at least 0.6A |
Fixed Output Voltage (5.0 V, 3.3 V and 2.5 V Versions) |
± 2% Output Voltage Accuracy |
DFN Package with Wettable Flanks (Pin Edge Plating Per JEDEC MO220) |
NCV Prefix for Automotive Requiring Site and Control Changes |
Pb-Free |
Applications |
---|
Automotive Infotainment and Instrumentation |
Linear Regulator Replacement |
Automotive |
End Products |
---|
Automotive Body Applications |
Rear View Camera |
Description | NCV890430, NCV890430 - 5.0 V Version |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down |
Control Mode | Current Mode |
VCC Min (V) | 3.5 |
VCC Max (V) | 45 |
VO Typ (V) | 5 |
IO Typ (A) | 0.6 |
Efficiency (%) | 74 |
fSW Typ (kHz) | 2000 |
Package Type | DFN-8 |
Automotive Switcher/Reel |Onsemi NCV890430MW50TXG | Newark Electronics |
DC/DC Switching Regulator, Fixed, Buck (Step Down), 1 Output, 5 V, 600 mA, 2 MHz, 8 Pins, DFN-EP | Avnet America |
DC/DC CONV, AEC-Q100, SYNC BUCK, DFN-8 | Farnell |
Conv DC-DC Single Step Down 3.5V to 37V 8-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCV890430MW50TXG?
Additional datasheets, footprints and schematics for NCV890430MW50TXG are listed on our Part Details page. You can also find images and similar parts to NCV890430MW50TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV890430MW50TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV890430MW50TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV890430MW50TXG fall under?
The NCV890430MW50TXG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCV890430MW50TXG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV890430MW50TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV890430MW50TXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV890430MW50TXG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and EBV Elektronik have stock available or on a lead time for NCV890430MW50TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV890430MW50TXG often in real-time on the comparison pages.
What if I can't find stock of NCV890430MW50TXG?
You can fill out our help required form which you can use to request a quote for NCV890430MW50TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.