Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 1.266V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2 - 1 year |
SVHC | Lead (27-Jun-2018) |
Ldo, Aec-Q100, Fixed, 3.3V, 0.15A, To252 Rohs Compliant: Yes |Onsemi NCV8664DT33RKG | Newark Electronics |
NCV8664DT33RKG, LDO Voltage Regulator,150mA,3.3V +/-2%,4.5 to 45 Vin,3-Pin DPAK | ON Semiconductor NCV8664DT33RKG | RS Americas |
LDO, AEC-Q100, FIXED, 3.3V, 0.15A, TO252 | Farnell |
Where can I find additional details, specifications and documents for a NCV8664DT33RKG?
Additional datasheets, footprints and schematics for NCV8664DT33RKG are listed on our Part Details page. You can also find images and similar parts to NCV8664DT33RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8664DT33RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8664DT33RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8664DT33RKG fall under?
The NCV8664DT33RKG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV8664DT33RKG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8664DT33RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8664DT33RKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV8664DT33RKG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCV8664DT33RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8664DT33RKG often in real-time on the comparison pages.
What if I can't find stock of NCV8664DT33RKG?
You can fill out our help required form which you can use to request a quote for NCV8664DT33RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.