Status: | Active |
---|---|
Series: | NCV8501 |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.78
|
12,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Voltage Options: Adjustable, 2.5 V, 3.3 V, 5.0 V, 8.0 V, 10 V with +/-2% accuracy / 150mA Output Current |
Reset with Adjustable Delay Reset |
Enable |
Early Warning through Flag/Monitor Leads or General Use Comparator |
Fault Protections +60 V Peak Transient Voltage -15 V Reverse Voltage Short Circuit Thermal Overload |
AEC-Q100 Qualified |
Benefits |
---|
Tight regulation limits |
MPU control - design flexibity |
Lower quiescent current when shut down allowing low standby battery drain |
System benefits and design flexibility |
Limit number of external components: Robust load dump tolerance Reverse battery protection Self protection Self protection |
Applications |
---|
Body and Chassis |
Powertrain |
End Products |
---|
Engine Control Unit |
Automotive |
Description | NCV8501, 5.0 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.15 |
VI Min (V) | -15 |
VI Max (V) | 45 |
VDO Typ (V) | 0.4 |
Iq Typ (mA) | 0.09 |
PSRR (dB) | 55 |
Noise (µVrms) | - |
Enable | Yes |
PowerGood | Yes |
Application | Automotive |
Package Type | SOIC-8 |
LDO Regulator Pos 5V 0.15A 8-Pin SOIC N T/R | Avnet Asia |
Ic,volt Regulator,fixed,+5V,bipolar,sop,8Pin,plastic |Onsemi NCV8501D50R2G | Newark Electronics |
ANA LDO LINEAR REGULATOR | Future Electronics |
LDO, FIXED, AEC-Q100, 5V, 0.15A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV8501D50R2G?
Additional datasheets, footprints and schematics for NCV8501D50R2G are listed on our Part Details page. You can also find images and similar parts to NCV8501D50R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8501D50R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8501D50R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8501D50R2G fall under?
The NCV8501D50R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8501D50R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8501D50R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8501D50R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8501D50R2G have stock available?
Authorised distributors including Avnet Asia, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV8501D50R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8501D50R2G often in real-time on the comparison pages.
What if I can't find stock of NCV8501D50R2G?
You can fill out our help required form which you can use to request a quote for NCV8501D50R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.