Status: | Unknown |
---|---|
Series: | NCV8177 |
RoHS: | Compliant |
1.6 V to 5.5 V Operating Input Voltage Range |
Several Fixed Output Voltage Options and others available upon request in range from 0.7 V to 3.6 V |
Low Quiescent Current of Typ. 60 µA |
Very Low Dropout: 200 mV Typ. at Iout = 0.5 A (1.8V version) |
High 75 dB at 1 kHz PSRR |
Internal Soft-Start |
±0.8% Accuracy at Room temperature |
Thermal Shutdown and Current Limit Protections |
Stable with Small 1 µF Ceramic Capacitors |
Benefits |
---|
Suitable for Li-ion battery or post regulation application |
Design Flexibility |
Extended Battery Life |
Extended Battery Range |
Good for noise sensitive circuits |
Limits the In-Rush Current |
High output voltage precision |
Protects product and system from damage |
Saves PCB space and system cost |
Applications |
---|
Lights |
Cameras, Camcorders, Sensors |
Camcorder |
End Products |
---|
Instrument equipment |
Camera |
Lights |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
LDO, AEC-Q100, FIXED, 1.8V, 0.5A, XDFN-4 | Farnell |
Ldo, Aec-Q100, Fixed, 1.8V, 0.5A, Xdfn-4 |Onsemi NCV8177BMX180TCG | Newark Electronics |
LDO Regulator Positive 1.8V 0.5A 4-Pin XDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8177BMX180TCG?
Additional datasheets, footprints and schematics for NCV8177BMX180TCG are listed on our Part Details page. You can also find images and similar parts to NCV8177BMX180TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8177BMX180TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8177BMX180TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8177BMX180TCG fall under?
The NCV8177BMX180TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8177BMX180TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8177BMX180TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8177BMX180TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8177BMX180TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCV8177BMX180TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8177BMX180TCG often in real-time on the comparison pages.
What if I can't find stock of NCV8177BMX180TCG?
You can fill out our help required form which you can use to request a quote for NCV8177BMX180TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.