Status: | Unknown |
---|---|
Series: | NCV7518 |
RoHS: | Compliant |
16-bit SPI with Parity and Frame Error Detection |
3.3 V/5 V Compatible Parallel and Serial Control Inputs |
3.3 V/5 V Compatible Serial Output Driver |
Reset and Enable Inputs |
Open-drain Fault Flag |
Priority Encoded Diagnostics with Latched Unique Fault Type Data - Shorted Load, Short to GND - Open Load with Fast Charge Option - On and Off State Pulsed Mode Diagnostics |
Ratiometric Diagnostic References and Currents |
Programmable - Shorted Load Fault Detection Thresholds - Fault Recovery Mode - Blanking Timers |
Wettable Flanks Pb-Free Packaging |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q100 Qualified and PPAP Capable |
This is a Pb-Free Device |
Scalable to Load by Choice of External MOSFET |
Applications |
---|
Automotive Power Management |
Engine Control Unit |
End Products |
---|
Power Train |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
Driver, Mosfet, Low Side, Qfn-32 |Onsemi NCV7518MWTXG | Newark Electronics |
NCV7518MWTXG, Hex MOSFET Module,-9.5mA,4.75 to 5.25V, Non-Inverting,32-Pin QFN | ON Semiconductor NCV7518MWTXG | RS Americas |
DRIVER, MOSFET, LOW SIDE, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a NCV7518MWTXG?
Additional datasheets, footprints and schematics for NCV7518MWTXG are listed on our Part Details page. You can also find images and similar parts to NCV7518MWTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7518MWTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7518MWTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7518MWTXG fall under?
The NCV7518MWTXG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV7518MWTXG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7518MWTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7518MWTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7518MWTXG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCV7518MWTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7518MWTXG often in real-time on the comparison pages.
What if I can't find stock of NCV7518MWTXG?
You can fill out our help required form which you can use to request a quote for NCV7518MWTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.